onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0365RN KA5M0365RN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040934-KA5M0365RN Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-DIP Supply Voltage - Operating: 9 V to 30 V Control Operating Temperature: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): KA5M0365RYDTU; KA5M0365RYDTU_Q; KA5M0365RN; KA5M0365R; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040934-KA5M0365RN Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-DIP Supply Voltage - Operating: 9 V to 30 V Control Operating Temperature: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): KA5M0365RYDTU; KA5M0365RYDTU_Q; KA5M0365RN; KA5M0365R; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0365RN - 040934-KA5M0365RN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0365RN
040934-KA5M0365RN
PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0365RN 040934-KA5M0365RN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040934-KA5M0365RN Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-DIP Supply Voltage - Operating: 9 V to 30 V Control Operating Temperature: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): KA5M0365RYDTU; KA5M0365RYDTU_Q; KA5M0365RN; KA5M0365R; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040934-KA5M0365RN
Packaging: Tube/Rail
Mounting: Through Hole
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 77%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-DIP
Supply Voltage - Operating: 9 V to 30 V
Control Operating Temperature: -40°C to 85°C (TA)
Alternative Parts (Cross-Reference): KA5M0365RYDTU; KA5M0365RYDTU_Q; KA5M0365RN; KA5M0365R;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - KA5M0365RN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
KA5M0365RN
PMIC - AC DC Converters, Offline Switchers KA5M0365RN
IC OFFLINE SWITCH MULT TOP 8DIP

IC OFFLINE SWITCH MULT TOP 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - KA5M0365RN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA5M0365RN
AC DC Converters, Offline Switches KA5M0365RN
Converter Offline Flyback, Forward Topology 67kHz 8-DIP

Converter Offline Flyback, Forward Topology 67kHz 8-DIP

Buy Now Datasheet
AC DC Converters, Offline Switches - KA5M0365RN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA5M0365RN
AC DC Converters, Offline Switches KA5M0365RN
Converter Offline Flyback, Forward Topology 67kHz 8-DIP

Converter Offline Flyback, Forward Topology 67kHz 8-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - KA5M0365RN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
KA5M0365RN
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers KA5M0365RN
IC OFFLINE SWITCH MULT TOP 8DIP

IC OFFLINE SWITCH MULT TOP 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 040934-KA5M0365RN KA5M0365RN KA5M0365RN KA5M0365RN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - KA5M0365RN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A70N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details