The KA5M0280RYDTU is a 800V integrated power switch designed for offline SMPS applications, combining a high-voltage SenseFET with a current-mode PWM controller in a TO-220F-4L package. It operates at a fixed frequency of 67kHz and features a drain-source ON-resistance of 5.6Ω, pulsed drain current of 8.0A, and continuous drain current of 2.0A at TC=25°C. The device includes overload protection, overvoltage protection (min. 25V), thermal shutdown, and under-voltage lockout. The total power dissipation is 35W with a derating of 0.28W/°C, and the operating junction temperature range is up to +160°C. The part supports auto-restart mode and integrates an internal high-voltage sense FET to reduce external component count.
650V Integrated Power Switch for 25Watt offline flyback converters, 1000-TUBE Product overview: KA5M0280RYDTU from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 650V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-KA5M0280RYDTU can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-KA5M0280RYDTU |
| Product Name | 650V Power Management IC |
| Package Type | Other; TO-220-4 |