onsemi Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - KA555ID KA555ID

Description
Manufacturer: ON Semiconductor Win Source Part Number: 718848-KA555ID Packaging: Tube Type: 555 Type, Timer/Oscillator (Single) Mounting Style: SMD Supply Current: 7.5mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: KA555 Manufacturer Pack Quantity: 8,100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 16V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 718848-KA555ID Packaging: Tube Type: 555 Type, Timer/Oscillator (Single) Mounting Style: SMD Supply Current: 7.5mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: KA555 Manufacturer Pack Quantity: 8,100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - KA555ID - 718848-KA555ID - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - KA555ID
718848-KA555ID
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - KA555ID 718848-KA555ID
Manufacturer: ON Semiconductor Win Source Part Number: 718848-KA555ID Packaging: Tube Type: 555 Type, Timer/Oscillator (Single) Mounting Style: SMD Supply Current: 7.5mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: KA555 Manufacturer Pack Quantity: 8,100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 16V

Manufacturer: ON Semiconductor
Win Source Part Number: 718848-KA555ID
Packaging: Tube
Type: 555 Type, Timer/Oscillator (Single)
Mounting Style: SMD
Supply Current: 7.5mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: KA555
Manufacturer Pack Quantity: 8,100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 16V

Buy Now
Clock/Timing - Programmable Timers and Oscillators - KA555ID - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
KA555ID
Clock/Timing - Programmable Timers and Oscillators KA555ID
IC OSC SINGLE TIMER 8-SOP

IC OSC SINGLE TIMER 8-SOP

Supplier's Site Datasheet
Programmable Timers and Oscillators - KA555ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
KA555ID
Programmable Timers and Oscillators KA555ID
555 Type, Timer/Oscillator (Single) IC 8-SOIC

555 Type, Timer/Oscillator (Single) IC 8-SOIC

Buy Now Datasheet
Programmable Timers and Oscillators - KA555ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
KA555ID
Programmable Timers and Oscillators KA555ID
555 Type, Timer/Oscillator (Single) IC 8-SOIC

555 Type, Timer/Oscillator (Single) IC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 718848-KA555ID KA555ID KA555ID
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - KA555ID Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - X126-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
VCO / SURF MOUNT / RoHS - ROS-2600C+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1075Z-166 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 166 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
TCXO Oscillators - 6720797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Oscillator Type Tcxo
Package / Form Factor Smd
Features / Standards RoHS
View Details