onsemi Instrumentation, Op Amps, Buffer Amps KA4558DTF

Description
Dual Operational Amplifier
Request a Quote
Description
Dual Operational Amplifier
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Op Amp 82C6490 from Onsemi is a dual operational amplifier housed in an SOIC-8 package. It features a slew rate of 1.2V/µs and operates within a supply voltage range of ±15V. The device is designed to function without the need for frequency compensation and exhibits low noise input transistors. It supports a wide common mode and differential voltage range, ensuring reliable performance across various applications. The operational temperature range is from 0°C to 70°C, making it suitable for standard operating conditions. This product is RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The Op Amp 82C6490 from Onsemi is a dual operational amplifier housed in an SOIC-8 package. It features a slew rate of 1.2V/µs and operates within a supply voltage range of ±15V. The device is designed to function without the need for frequency compensation and exhibits low noise input transistors. It supports a wide common mode and differential voltage range, ensuring reliable performance across various applications. The operational temperature range is from 0°C to 70°C, making it suitable for standard operating conditions. This product is RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
 - KA4558DTF - Rochester Electronics
Newburyport, MA, United States
Dual Operational Amplifier

Dual Operational Amplifier

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - KA4558DTFTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
KA4558DTFTR-ND
Instrumentation, Op Amps, Buffer Amps KA4558DTFTR-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 22V 1.2V SOIC Operational Amplifier IC
687-KA4558DTF
Dual 22V 1.2V SOIC Operational Amplifier IC 687-KA4558DTF
Dual Op Amp, SOIC, 22V, 1.2V/µs Slew Rate, 70dB CMRR Product overview: KA4558DTF from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22V, 1.2V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 22V, 1.2V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-KA4558DTF can be used for catalog matching and distributor lookup.

Dual Op Amp, SOIC, 22V, 1.2V/µs Slew Rate, 70dB CMRR Product overview: KA4558DTF from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22V, 1.2V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 22V, 1.2V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-KA4558DTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KA4558DTF - 018183-KA4558DTF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KA4558DTF
018183-KA4558DTF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KA4558DTF 018183-KA4558DTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018183-KA4558DTF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 1.2 V/μs Current - Input Bias: 30nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Operating Supply Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018183-KA4558DTF
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.2 V/μs
Current - Input Bias: 30nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Operating Supply Current: 3.5mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Op Amp, 1.2V/us, Soic-8; No. Of Amplifiers Onsemi - 82C6490 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1.2V/us, Soic-8; No. Of Amplifiers Onsemi
82C6490
Op Amp, 1.2V/us, Soic-8; No. Of Amplifiers Onsemi 82C6490
OP AMP, 1.2V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:-; Slew Rate:1.2V/µs; Supply Voltage Range:± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:- RoHS Compliant: Yes

OP AMP, 1.2V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:-; Slew Rate:1.2V/µs; Supply Voltage Range:± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
KA4558DTF
Operational Amplifiers - Op Amps KA4558DTF
Operational Amplifiers - Op Amps Dual OP amp

Operational Amplifiers - Op Amps Dual OP amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KA4558DTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
KA4558DTF
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps KA4558DTF
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - KA4558DTF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
KA4558DTF
Instrumentation, OP Amps, Buffer Amps KA4558DTF
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - KA4558DTF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
KA4558DTF
Instrumentation, OP Amps, Buffer Amps KA4558DTF
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KA4558DTF - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
KA4558DTF
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps KA4558DTF
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number KA4558DTF KA4558DTFTR-ND 687-KA4558DTF 018183-KA4558DTF 82C6490 KA4558DTF KA4558DTF KA4558DTF KA4558DTF KA4558DTF
Product Name Instrumentation, Op Amps, Buffer Amps Dual 22V 1.2V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KA4558DTF Op Amp, 1.2V/us, Soic-8; No. Of Amplifiers Onsemi Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Package Type SOIC; SOIC-8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel SOIC; 8-SOIC 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Obsolete Active Active Active Removed; Obsolete
Source Current (IS) 3.5 milliamps 3.5 milliamps 3.5 milliamps 3.5 milliamps 3.5 milliamps
Slew Rate 1.2 V/µs 1.2 V/µs 1.2 V/µs 1.2 V/µs 1.20E-6 V/µs 1.2 V/µs 1.2 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1906386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 14
View Details
INA103 Low Noise, Low Distortion Instrumentation Amplifier - INA103KU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
View Details
10 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8513ARU - 909947-AD8513ARU - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; SOP; TSSOP; 14-TSSOP
View Details
2 suppliers