Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23F-3
Voltage References PROGRAMMABLE SHUNT REGULATOR 1% Product overview: KA431SLMF2TF from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-KA431SLMF2TF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050634-KA431SLMF2TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: KA431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: SOT-23F-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TS1431BCX; TS431BCX; LM431BIM3X; LM431BIM3X/NOPB;
Introduction Date: September 02, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Voltage References PROGRAMMABLE SHUNT REGULATOR 1%
VOLT REF, SHUNT, 2.495-36V, -25TO85DEG C ROHS COMPLIANT: YES
IC VREF SHUNT ADJ 0.5% SOT23F-3
IC VREF SHUNT ADJ 0.5% SOT23F-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | KA431SLMF2TFTR-ND | 693-KA431SLMF2TF | 1050634-KA431SLMF2TF | KA431SLMF2TF | 54AH9120 | KA431SLMF2TF | KA431SLMF2TF |
| Product Name | Voltage Reference | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - KA431SLMF2TF | Voltage References | Volt Ref, Shunt, 2.495-36V, -25To85Deg C Rohs Compliant Onsemi | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt Adjustable References | Shunt / Zener | Shunt / Zener; Shunt | |||
| Package Type | SOT23; Other; SOT-23-3 Flat Leads | Other; Reel | SOT23; Other; SOT-23F-3 | Other; SOT-23-3 Flat Leads | |||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | ||||
| Accuracy | 0.5000 % |