Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA TO-92-3
Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PBCY3
IC VREF SHUNT ADJ 0.5% TO92-3
IC VREF SHUNT ADJ 0.5% TO92-3
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | KA431LZTF-ND | KA431LZTF | KA431LZTF | KA431LZTF |
| Product Name | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener | ||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-92 | TO-92 | |
| TC | 50 ppm/C |