onsemi 2.5V Precision Voltage Reference IC KA431AZTA

Description
Voltage References Shunt Regulator 2.5V Programmable Product overview: KA431AZTA from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-KA431AZTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Voltage References Shunt Regulator 2.5V Programmable Product overview: KA431AZTA from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-KA431AZTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V Precision Voltage Reference IC
693-KA431AZTA
2.5V Precision Voltage Reference IC 693-KA431AZTA
Voltage References Shunt Regulator 2.5V Programmable Product overview: KA431AZTA from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-KA431AZTA can be used for catalog matching and distributor lookup.

Voltage References Shunt Regulator 2.5V Programmable Product overview: KA431AZTA from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-KA431AZTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - KA431AZTA - 018178-KA431AZTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - KA431AZTA
018178-KA431AZTA
PMIC - PMIC - Voltage Reference - KA431AZTA 018178-KA431AZTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018178-KA431AZTA Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Family Name: KA431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): TL431AQLP; TS2431ACT A3; TL431ACZT; TL431AQLPR; Introduction Date: June 13, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018178-KA431AZTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: KA431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TL431AQLP; TS2431ACT A3; TL431ACZT; TL431AQLPR;
Introduction Date: June 13, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
Voltage Reference - KA431AZTATB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
KA431AZTATB-ND
Voltage Reference KA431AZTATB-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3

Buy Now Datasheet
Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Onsemi - 82C6476 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Onsemi
82C6476
Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Onsemi 82C6476
VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA; Voltage Reference Type:Shunt - Adjustable; Product Range:KA431A Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:50ppm/°C ; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA; Voltage Reference Type:Shunt - Adjustable; Product Range:KA431A Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:50ppm/°C; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Power Supply Chip >> Voltage References - KA431AZTA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
KA431AZTA
Power Supply Chip >> Voltage References KA431AZTA
2.495V~36V ±1% 100mA Adjustable TO-92-3 Voltage References ROHS

2.495V~36V ±1% 100mA Adjustable TO-92-3 Voltage References ROHS

Supplier's Site Datasheet
PMIC - Voltage Reference - KA431AZTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
KA431AZTA
PMIC - Voltage Reference KA431AZTA
IC VREF SHUNT ADJ 1% TO92-3

IC VREF SHUNT ADJ 1% TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - KA431AZTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
KA431AZTA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference KA431AZTA
IC VREF SHUNT ADJ 1% TO92-3

IC VREF SHUNT ADJ 1% TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
KA431AZTA
Voltage References KA431AZTA
Voltage References Shunt Regulator 2.5V Programmable

Voltage References Shunt Regulator 2.5V Programmable

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-KA431AZTA 018178-KA431AZTA KA431AZTATB-ND 82C6476 KA431AZTA KA431AZTA KA431AZTA KA431AZTA
Product Name 2.5V Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - KA431AZTA Voltage Reference Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Onsemi Power Supply Chip >> Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener; Shunt Adjustable References Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Package Type Other; Ammo Pack TO-92; Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
TC 50 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD1585ART-REEL - Lingto Electronic Limited
Specs
IQ 0.0700 mA
View Details
Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM185-1.2QML Micropower Voltage Reference Diode - 5962-8759401XA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
PMIC - PMIC - Voltage Reference - ICL8069CCZR - 1183451-ICL8069CCZR - Win Source Electronics
Specs
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Obsolete
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers