Supervisory . Product overview: KA3S0965RFTU from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-KA3S0965RFTU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002441-KA3S0965RFTU
Resistance: 960 mΩ
Number of Outputs: 1
Output Current: 9 A
Categories: PMIC - Supervisors
Alternative Parts (Cross-Reference): KA3S0965RFTUKA3S0965
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Max Power Dissipation: 170 W
Max Operating Temperature: 85 °C
Max Supply Current: 12 mA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-KA3S0965RFTU | 1002441-KA3S0965RFTU |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - KA3S0965RFTU |
| IQ | 12000 µA |