onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - KA3882CDTF KA3882CDTF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070388-KA3882CDTF Packaging: Reel - TR Mounting: Surface Mount Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 10 V to 30 V Alternative Parts (Cross-Reference): KA3882C; KA3882CDTFNL; KA3882CD; KA3882CDTF; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070388-KA3882CDTF Packaging: Reel - TR Mounting: Surface Mount Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 10 V to 30 V Alternative Parts (Cross-Reference): KA3882C; KA3882CDTFNL; KA3882CD; KA3882CDTF; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - KA3882CDTF - 070388-KA3882CDTF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - KA3882CDTF
070388-KA3882CDTF
PMIC - PMIC - AC DC Converters, Offline Switchers - KA3882CDTF 070388-KA3882CDTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070388-KA3882CDTF Packaging: Reel - TR Mounting: Surface Mount Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 10 V to 30 V Alternative Parts (Cross-Reference): KA3882C; KA3882CDTFNL; KA3882CD; KA3882CDTF; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070388-KA3882CDTF
Packaging: Reel - TR
Mounting: Surface Mount
Topology: Flyback
Voltage - Start Up: 16V
Duty Cycle: 96%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 10 V to 30 V
Alternative Parts (Cross-Reference): KA3882C; KA3882CDTFNL; KA3882CD; KA3882CDTF;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - KA3882CDTF - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
KA3882CDTF
PMIC - AC DC Converters, Offline Switchers KA3882CDTF
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - KA3882CDTF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA3882CDTF
AC DC Converters, Offline Switches KA3882CDTF
Converter Offline Flyback Topology Up to 500kHz 8-SOIC

Converter Offline Flyback Topology Up to 500kHz 8-SOIC

Buy Now Datasheet
AC DC Converters, Offline Switches - KA3882CDTF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA3882CDTF
AC DC Converters, Offline Switches KA3882CDTF
Converter Offline Flyback Topology Up to 500kHz 8-SOIC

Converter Offline Flyback Topology Up to 500kHz 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 070388-KA3882CDTF KA3882CDTF KA3882CDTF
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - KA3882CDTF PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 8-SOP SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5680N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details