onsemi Pulse Width Modulation (Pwm) Controller Ic; Input Voltage Onsemi KA3846

Description
Pulse Width Modulation (PWM) Controller IC; Input Voltage:15V; Output Voltage:13.5V; Output Current:100mA; Supply Voltage Min:-; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:43kHz; MSL:- RoHS Compliant: Yes
Datasheet
Description
Pulse Width Modulation (PWM) Controller IC; Input Voltage:15V; Output Voltage:13.5V; Output Current:100mA; Supply Voltage Min:-; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:43kHz; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Width Modulation (Pwm) Controller Ic; Input Voltage Onsemi - 58K8924 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Width Modulation (Pwm) Controller Ic; Input Voltage Onsemi
58K8924
Pulse Width Modulation (Pwm) Controller Ic; Input Voltage Onsemi 58K8924
Pulse Width Modulation (PWM) Controller IC; Input Voltage:15V; Output Voltage:13.5V; Output Current:100mA; Supply Voltage Min:-; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:43kHz; MSL:- RoHS Compliant: Yes

Pulse Width Modulation (PWM) Controller IC; Input Voltage:15V; Output Voltage:13.5V; Output Current:100mA; Supply Voltage Min:-; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:43kHz; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 58K8924
Product Name Pulse Width Modulation (Pwm) Controller Ic; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input ? to 40 volts
DC Input ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV8833 2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8833PWR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 3 to 11 volts
View Details
7 suppliers
MECHATROLINK-III SERVOPACKs - SGD7S-R70A20A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details