"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1 Output 1.5A (Switch) 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 739000-KA34063ADSTF
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up, Step-Down
Topology: Buck, Boost
Output Configuration: Positive or Negative
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Supplier Device Package: 8-SOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: KA34063A
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Switching Frequency: 100Hz ~ 100kHz
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 40V
IC REG BUCK BST ADJ 1.5A 8SOIC
IC REG BUCK BST ADJ 1.5A 8SOP
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width)
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | KA34063ADSTF-ND | 739000-KA34063ADSTF | KA34063ADSTF | KA34063ADSTF | KA34063ADSTF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - KA34063ADSTF | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck, Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |