General Purpose Amplifier 2 Circuit 8-DIP
Manufacturer: ON Semiconductor
Win Source Part Number: 1192300-KA258
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 800μA
Amplifier Type: General Purpose
Current - Input Bias: 45nA
Voltage - Input Offset: 2.9mV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 8-DIP
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Family Part Number: KA258
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 32V, ±1.5V ~ 16V
Dual Op Amp, 1.5-16V, 70dB CMRR, 100dB Gain, DIP Product overview: KA258 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-KA258 can be used for catalog matching and distributor lookup.
FAIRCHILD SEMICONDUCTOR KA258 Operational Amplifier, Dual, 2 Amplifier,1.5V to16V, SOIC, 8 Pins
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit 8-DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | KA258-ND | 1192300-KA258 | 687-KA258 | 598-KA258 | KA258 | KA258 | KA258 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KA258 | Dual 16V DIP Operational Amplifier IC | FAIRCHILD SEMICONDUCTOR KA258 Operational Amplifier, Dual, 2 Amplifier,1.5V to16V, SOIC, 8 Pins | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.8000 milliamps | 0.8000 milliamps | 0.8000 milliamps | 0.8000 milliamps | 0.8000 milliamps | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; 8-DIP (0.300, 7.62mm) | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Features | Single-Supply | ||||||
| Supply Voltage (VS) | 3 to 32 volts | 32 volts | 5 volts | 3 volts |