onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - KA1M0565RYDTU KA1M0565RYDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050577-KA1M0565RYDT U Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Not For New Designs Case / Package: TO-220F-4L (Forming) Supply Voltage - Operating: 10 V to 30 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050577-KA1M0565RYDT U Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Not For New Designs Case / Package: TO-220F-4L (Forming) Supply Voltage - Operating: 10 V to 30 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - KA1M0565RYDTU - 1050577-KA1M0565RYDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - KA1M0565RYDTU
1050577-KA1M0565RYDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - KA1M0565RYDTU 1050577-KA1M0565RYDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050577-KA1M0565RYDT U Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Not For New Designs Case / Package: TO-220F-4L (Forming) Supply Voltage - Operating: 10 V to 30 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050577-KA1M0565RYDTU
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 77%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: TO-220F-4L (Forming)
Supply Voltage - Operating: 10 V to 30 V
Control Operating Temperature: -25°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
AC DC Converters, Offline Switches - KA1M0565RYDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA1M0565RYDTU
AC DC Converters, Offline Switches KA1M0565RYDTU
Converter Offline Flyback, Forward Topology 67kHz TO-220F-4

Converter Offline Flyback, Forward Topology 67kHz TO-220F-4

Buy Now Datasheet
AC DC Converters, Offline Switches - KA1M0565RYDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA1M0565RYDTU
AC DC Converters, Offline Switches KA1M0565RYDTU
Converter Offline Flyback, Forward Topology 67kHz TO-220F-4L (Forming)

Converter Offline Flyback, Forward Topology 67kHz TO-220F-4L (Forming)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1050577-KA1M0565RYDTU KA1M0565RYDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - KA1M0565RYDTU AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220F-4L (Forming) TO-220; Other; TO-220-4 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD737ARZ - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Input Voltage 2.8 to ? volts
View Details
ACDC Power Supply Control ICs - Model: FA3647N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280CJZXKLA1 - 776280-ICE3AR2280CJZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads
Output Power 43 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Isolated AC/DC Converter - BP5722A12 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP11
Output Voltage 12 volts
Input Voltage 217 to 405 volts
View Details
2 suppliers