onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - KA1M0380RBYDTU KA1M0380RBYDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1002050-KA1M0380RBYD TU Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220F-4L (Forming) Supply Voltage - Operating: 10 V to 30 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1002050-KA1M0380RBYD TU Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220F-4L (Forming) Supply Voltage - Operating: 10 V to 30 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - KA1M0380RBYDTU - 1002050-KA1M0380RBYDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - KA1M0380RBYDTU
1002050-KA1M0380RBYDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - KA1M0380RBYDTU 1002050-KA1M0380RBYDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1002050-KA1M0380RBYD TU Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220F-4L (Forming) Supply Voltage - Operating: 10 V to 30 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1002050-KA1M0380RBYDTU
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 77%
Frequency - Switching: 50kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: TO-220F-4L (Forming)
Supply Voltage - Operating: 10 V to 30 V
Control Operating Temperature: -25°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - KA1M0380RBYDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
KA1M0380RBYDTU
PMIC - AC DC Converters, Offline Switchers KA1M0380RBYDTU
IC OFFLINE SW MULT TOP TO220F

IC OFFLINE SW MULT TOP TO220F

Supplier's Site Datasheet
AC DC Converters, Offline Switches - KA1M0380RBYDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA1M0380RBYDTU
AC DC Converters, Offline Switches KA1M0380RBYDTU
Converter Offline Flyback, Forward Topology 50kHz TO-220F-4L (Forming)

Converter Offline Flyback, Forward Topology 50kHz TO-220F-4L (Forming)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1002050-KA1M0380RBYDTU KA1M0380RBYDTU KA1M0380RBYDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - KA1M0380RBYDTU PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220F-4L (Forming) TO-220; Other; TO-220-4 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1000PG - 928773-NCP1000PG - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Operating Temperature -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback; Forward
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5615N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE5GR1680AGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10 to 25.5 volts
Output Power 27 watts
View Details
2 suppliers
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7682FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details