The J271 is a P-channel JFET designed for low-level analog switching in sample and hold circuits and chopper-stabilized amplifiers. It is packaged in a TO-92 case with dimensions of 4.58 mm height, 2.29 mm lead spacing, and 3.60 mm body width. The device has a drain-gate voltage rating of 30 V and a maximum power dissipation of 350 mW. Operating and storage junction temperatures range from -55 °C to 150 °C. Thermal resistance from junction to ambient is 357 °C/W. The package complies with the TO-92 standard.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | J271-ND |
| Product Name | JFETs |
| Polarity | P-Channel |