Manufacturer: ON Semiconductor
Win Source Part Number: 102226-J112RLRAG
Packaging: Reel - TR
Mounting: Through Hole
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 35V
Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 1V @ 1μA
Resistance - RDS(On): 50 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Small Signal Field-Effect Transistor, N-Channel, Junction FET, TO-92
JFET N-Channel 35V 350mW Through Hole TO-92 (TO-226)
N-Channel JFET Transistor, 35 V, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: J112RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 35 V. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, 35 V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-J112RLRAG can be used for catalog matching and distributor lookup.
JFET N-CH 35V TO92
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 102226-J112RLRAG | J112RLRAG | J112RLRAGOSTR-ND | 288-J112RLRAG | J112RLRAG |
| Product Name | JFETs (Junction Field Effect) - J112RLRAG | JFETs | N-Channel 35 V Bipolar Transistor | Discrete Semiconductor Products - Transistors - JFETs | |
| Transistor Type | JFET | ||||
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-92 | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; TO-92 (TO-226) | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT) |