The J111RLRP is an N-channel depletion JFET chopper transistor in a TO-92 package, designed for switching and analog applications. It has a drain-gate voltage rating of -35 Vdc, a gate-source voltage rating of -35 Vdc, and a maximum total device dissipation of 350 mW at 25°C. The device features a gate-source cutoff voltage range of -3.0 to -10 Vdc and a zero-gate-voltage drain current of 20 mA at 15 Vdc. Maximum junction and storage temperatures range from -65°C to +150°C. The package is lead-free and complies with the TO-92 case style as specified in the ordering information.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-J111RLRP-ND |
| Product Name | JFETs |
| Polarity | N-Channel |