onsemi Discrete Semiconductor Products - Transistors - JFETs J110RLRA

Description
Win Source Part Number: 1226190-J110RLRA Category: Discrete Semiconductor Products>Transistors - JFETs Package: Bulk Standard Package: 2,000 FET Type: N-Channel Power - Max: 310 mW Voltage - Breakdown (V(BR)GSS): 25 V Current - Drain (Idss) @ Vds (Vgs=0): 10 mA @ 15 V Voltage - Cutoff (VGS off) @ Id: 500 mV @ 1 µA Resistance - RDS(On): 18 Ohms Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads) Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: 135°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ONSONSJ110RLRA,2156- J110RLRA-ONTR Base Product Number: J110 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1226190-J110RLRA Category: Discrete Semiconductor Products>Transistors - JFETs Package: Bulk Standard Package: 2,000 FET Type: N-Channel Power - Max: 310 mW Voltage - Breakdown (V(BR)GSS): 25 V Current - Drain (Idss) @ Vds (Vgs=0): 10 mA @ 15 V Voltage - Cutoff (VGS off) @ Id: 500 mV @ 1 µA Resistance - RDS(On): 18 Ohms Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads) Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: 135°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ONSONSJ110RLRA,2156- J110RLRA-ONTR Base Product Number: J110 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J110RLRA is an N-channel junction field effect transistor (JFET) in a TO-92 package, designed for general purpose audio amplification, analog switching, and chopper applications. It features a gate-source breakdown voltage of -25 V, a zero-gate-voltage drain current of 10 mA at 15 V, and a drain-source on-resistance of 18 Ω at VGS = 0 V. The device has a maximum total power dissipation of 310 mW at 25°C, with a derating of 2.82 mW/°C above that temperature. The operating junction temperature range is -65°C to 150°C, and the storage temperature range is -65°C to 150°C. The part is supplied in a 2000-unit tape and reel configuration. The series is RoHS-compliant and meets AEC-Q200 standards.

Datasheet Summary
Powered by GS/AI

The J110RLRA is an N-channel junction field effect transistor (JFET) in a TO-92 package, designed for general purpose audio amplification, analog switching, and chopper applications. It features a gate-source breakdown voltage of -25 V, a zero-gate-voltage drain current of 10 mA at 15 V, and a drain-source on-resistance of 18 Ω at VGS = 0 V. The device has a maximum total power dissipation of 310 mW at 25°C, with a derating of 2.82 mW/°C above that temperature. The operating junction temperature range is -65°C to 150°C, and the storage temperature range is -65°C to 150°C. The part is supplied in a 2000-unit tape and reel configuration. The series is RoHS-compliant and meets AEC-Q200 standards.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - JFETs - 1226190-J110RLRA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - JFETs
1226190-J110RLRA
Discrete Semiconductor Products - Transistors - JFETs 1226190-J110RLRA
Win Source Part Number: 1226190-J110RLRA Category: Discrete Semiconductor Products>Transistors - JFETs Package: Bulk Standard Package: 2,000 FET Type: N-Channel Power - Max: 310 mW Voltage - Breakdown (V(BR)GSS): 25 V Current - Drain (Idss) @ Vds (Vgs=0): 10 mA @ 15 V Voltage - Cutoff (VGS off) @ Id: 500 mV @ 1 µA Resistance - RDS(On): 18 Ohms Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads) Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: 135°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ONSONSJ110RLRA,2156- J110RLRA-ONTR Base Product Number: J110 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1226190-J110RLRA
Category: Discrete Semiconductor Products>Transistors - JFETs
Package: Bulk
Standard Package: 2,000
FET Type: N-Channel
Power - Max: 310 mW
Voltage - Breakdown (V(BR)GSS): 25 V
Current - Drain (Idss) @ Vds (Vgs=0): 10 mA @ 15 V
Voltage - Cutoff (VGS off) @ Id: 500 mV @ 1 µA
Resistance - RDS(On): 18 Ohms
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: 135°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ONSONSJ110RLRA,2156-J110RLRA-ONTR
Base Product Number: J110
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1226190-J110RLRA
Product Name Discrete Semiconductor Products - Transistors - JFETs
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
Single Bipolar Transistors - BC807-25W/MIX-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers