The J110 is an N-channel JFET designed for digital switching applications requiring low on-resistance. It is available in TO-92 and SuperSOT-3 packages. The gate-source cutoff voltage ranges from -0.5 V to -4.0 V, the zero-gate voltage drain current is 10 mA, and the drain-source on-resistance is 18 Ω. The maximum drain-gate voltage is 25 V, and the total device dissipation is 625 mW in the TO-92 package. Operating and storage junction temperatures range from -55°C to +150°C.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | J110OS-ND |
| Product Name | JFETs |
| Polarity | N-Channel |