onsemi IGBTs - Single - ISL9V5045S3ST ISL9V5045S3ST

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1049049-ISL9V5045S3S T Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Gate Charge: 32nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: TO-263AB Maximum Current Collector: 51A VCEO Maximum Collector-Emitter Breakdown Voltage: 480V Maximum Power Dissipation: 300W Collector-emitter saturation voltage(Max): 1.6V @ 4V, 10A Turn-on and Turn-off delay time: -/10.8μs Testing Conditions: 300V, 1 kOhm, 5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1049049-ISL9V5045S3S T Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Gate Charge: 32nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: TO-263AB Maximum Current Collector: 51A VCEO Maximum Collector-Emitter Breakdown Voltage: 480V Maximum Power Dissipation: 300W Collector-emitter saturation voltage(Max): 1.6V @ 4V, 10A Turn-on and Turn-off delay time: -/10.8μs Testing Conditions: 300V, 1 kOhm, 5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - ISL9V5045S3ST - 1049049-ISL9V5045S3ST - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - ISL9V5045S3ST
1049049-ISL9V5045S3ST
IGBTs - Single - ISL9V5045S3ST 1049049-ISL9V5045S3ST
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1049049-ISL9V5045S3S T Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Gate Charge: 32nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: TO-263AB Maximum Current Collector: 51A VCEO Maximum Collector-Emitter Breakdown Voltage: 480V Maximum Power Dissipation: 300W Collector-emitter saturation voltage(Max): 1.6V @ 4V, 10A Turn-on and Turn-off delay time: -/10.8μs Testing Conditions: 300V, 1 kOhm, 5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1049049-ISL9V5045S3ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Logic
Gate Charge: 32nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: TO-263AB
Maximum Current Collector: 51A
VCEO Maximum Collector-Emitter Breakdown Voltage: 480V
Maximum Power Dissipation: 300W
Collector-emitter saturation voltage(Max): 1.6V @ 4V, 10A
Turn-on and Turn-off delay time: -/10.8μs
Testing Conditions: 300V, 1 kOhm, 5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Singapore, Singapore
SMD 450V 43A IGBT Transistor
279-ISL9V5045S3ST
SMD 450V 43A IGBT Transistor 279-ISL9V5045S3ST
IGBT, 450V, 43A, N-Ch, D2PAK, Surface Mount Product overview: ISL9V5045S3ST from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450V, 43A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 450V, 43A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V5045S3ST can be used for catalog matching and distributor lookup.

IGBT, 450V, 43A, N-Ch, D2PAK, Surface Mount Product overview: ISL9V5045S3ST from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450V, 43A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 450V, 43A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V5045S3ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - ISL9V5045S3STTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 480V 51A 300W Surface Mount D²PAK (TO-263)

IGBT 480V 51A 300W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - ISL9V5045S3STCT-ND - DigiKey
Thief River Falls, MN, United States
IGBT 480V 51A 300W Surface Mount D²PAK (TO-263)

IGBT 480V 51A 300W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - ISL9V5045S3ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
ISL9V5045S3ST
Discrete Semiconductor Products - Transistors - IGBTs ISL9V5045S3ST
IGBT 480V 51A TO263AB

IGBT 480V 51A TO263AB

Supplier's Site
Single IGBTs - ISL9V5045S3ST - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
ISL9V5045S3ST
Single IGBTs ISL9V5045S3ST
INSULATED GATE BIPOLAR TRANSISTO

INSULATED GATE BIPOLAR TRANSISTO

Supplier's Site Datasheet
Igbt, 480V, 51A, 175Deg C, 300W Rohs Compliant Onsemi - 54AH9117 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 480V, 51A, 175Deg C, 300W Rohs Compliant Onsemi
54AH9117
Igbt, 480V, 51A, 175Deg C, 300W Rohs Compliant Onsemi 54AH9117
IGBT, 480V, 51A, 175DEG C, 300W ROHS COMPLIANT: YES

IGBT, 480V, 51A, 175DEG C, 300W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1049049-ISL9V5045S3ST 279-ISL9V5045S3ST ISL9V5045S3STTR-ND ISL9V5045S3STCT-ND ISL9V5045S3ST ISL9V5045S3ST 54AH9117
Product Name IGBTs - Single - ISL9V5045S3ST SMD 450V 43A IGBT Transistor Single IGBTs Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs Igbt, 480V, 51A, 175Deg C, 300W Rohs Compliant Onsemi
VCE(on) 1.6 volts
Unlock Full Specs
to access all available technical data