onsemi IGBTs - Single - ISL9V5036S3 ISL9V5036S3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1190574-ISL9V5036S3 Packaging: Tube Mounting Style: Through Hole Input Type: Logic Gate Charge: 32nC Test Condition: 300V, 1kOhm, 5V Categories: Discrete Semiconductor Products Supplier Device Package: TO-262AA Status: Obsolete Temperature Range - Operating: -40°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Current - Collector (Ic) (Maximum): 46A Voltage - Collector Emitter Breakdown (Maximum): 390V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: ISL9V5036 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Power: 250W Vce(on) (Maximum) at Vge, Ic: 1.6V at 4V, 10A Td (on/off) at 25°C: -/10.8μs
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1190574-ISL9V5036S3 Packaging: Tube Mounting Style: Through Hole Input Type: Logic Gate Charge: 32nC Test Condition: 300V, 1kOhm, 5V Categories: Discrete Semiconductor Products Supplier Device Package: TO-262AA Status: Obsolete Temperature Range - Operating: -40°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Current - Collector (Ic) (Maximum): 46A Voltage - Collector Emitter Breakdown (Maximum): 390V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: ISL9V5036 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Power: 250W Vce(on) (Maximum) at Vge, Ic: 1.6V at 4V, 10A Td (on/off) at 25°C: -/10.8μs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - ISL9V5036S3 - 1190574-ISL9V5036S3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - ISL9V5036S3
1190574-ISL9V5036S3
IGBTs - Single - ISL9V5036S3 1190574-ISL9V5036S3
Manufacturer: ON Semiconductor Win Source Part Number: 1190574-ISL9V5036S3 Packaging: Tube Mounting Style: Through Hole Input Type: Logic Gate Charge: 32nC Test Condition: 300V, 1kOhm, 5V Categories: Discrete Semiconductor Products Supplier Device Package: TO-262AA Status: Obsolete Temperature Range - Operating: -40°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Current - Collector (Ic) (Maximum): 46A Voltage - Collector Emitter Breakdown (Maximum): 390V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: ISL9V5036 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Power: 250W Vce(on) (Maximum) at Vge, Ic: 1.6V at 4V, 10A Td (on/off) at 25°C: -/10.8μs

Manufacturer: ON Semiconductor
Win Source Part Number: 1190574-ISL9V5036S3
Packaging: Tube
Mounting Style: Through Hole
Input Type: Logic
Gate Charge: 32nC
Test Condition: 300V, 1kOhm, 5V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262AA
Status: Obsolete
Temperature Range - Operating: -40°C ~ 175°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Current - Collector (Ic) (Maximum): 46A
Voltage - Collector Emitter Breakdown (Maximum): 390V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: ISL9V5036
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Power: 250W
Vce(on) (Maximum) at Vge, Ic: 1.6V at 4V, 10A
Td (on/off) at 25°C: -/10.8μs

Buy Now
Single IGBTs - ISL9V5036S3-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
ISL9V5036S3-ND
Single IGBTs ISL9V5036S3-ND
IGBT 390V 46A 250W Through Hole TO-262AA

IGBT 390V 46A 250W Through Hole TO-262AA

Buy Now Datasheet
Singapore, Singapore
N-Channel 360V IGBT Transistor
279-ISL9V5036S3
N-Channel 360V IGBT Transistor 279-ISL9V5036S3
EcoSPARK® 500mJ, 360V, N-Channel Ignition IGBT, TO-262 3L (I2PAK), 400-RAIL Product overview: ISL9V5036S3 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 360V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 360V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V5036S3 can be used for catalog matching and distributor lookup.

EcoSPARK® 500mJ, 360V, N-Channel Ignition IGBT, TO-262 3L (I2PAK), 400-RAIL Product overview: ISL9V5036S3 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 360V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 360V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V5036S3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - ISL9V5036S3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
ISL9V5036S3
Discrete Semiconductor Products - Transistors - IGBTs ISL9V5036S3
IGBT 390V 46A 250W TO262AA

IGBT 390V 46A 250W TO262AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1190574-ISL9V5036S3 ISL9V5036S3-ND 279-ISL9V5036S3 ISL9V5036S3
Product Name IGBTs - Single - ISL9V5036S3 Single IGBTs N-Channel 360V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
VCES 390 volts
Unlock Full Specs
to access all available technical data