onsemi IGBTs - Single - ISL9V3040S3S ISL9V3040S3S

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1190572-ISL9V3040S3S Packaging: Tube Mounting Style: SMD Input Type: Logic Gate Charge: 17nC Test Condition: 300V, 1kOhm, 5V Categories: Discrete Semiconductor Products Supplier Device Package: TO-263AB Status: Obsolete Temperature Range - Operating: -40°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - Collector (Ic) (Maximum): 21A Voltage - Collector Emitter Breakdown (Maximum): 430V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: ISL9V3040 Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Maximum Power: 150W Vce(on) (Maximum) at Vge, Ic: 1.6V at 4V, 6A Td (on/off) at 25°C: -/4.8μs
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1190572-ISL9V3040S3S Packaging: Tube Mounting Style: SMD Input Type: Logic Gate Charge: 17nC Test Condition: 300V, 1kOhm, 5V Categories: Discrete Semiconductor Products Supplier Device Package: TO-263AB Status: Obsolete Temperature Range - Operating: -40°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - Collector (Ic) (Maximum): 21A Voltage - Collector Emitter Breakdown (Maximum): 430V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: ISL9V3040 Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Maximum Power: 150W Vce(on) (Maximum) at Vge, Ic: 1.6V at 4V, 6A Td (on/off) at 25°C: -/4.8μs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - ISL9V3040S3S - 1190572-ISL9V3040S3S - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - ISL9V3040S3S
1190572-ISL9V3040S3S
IGBTs - Single - ISL9V3040S3S 1190572-ISL9V3040S3S
Manufacturer: ON Semiconductor Win Source Part Number: 1190572-ISL9V3040S3S Packaging: Tube Mounting Style: SMD Input Type: Logic Gate Charge: 17nC Test Condition: 300V, 1kOhm, 5V Categories: Discrete Semiconductor Products Supplier Device Package: TO-263AB Status: Obsolete Temperature Range - Operating: -40°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - Collector (Ic) (Maximum): 21A Voltage - Collector Emitter Breakdown (Maximum): 430V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: ISL9V3040 Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Maximum Power: 150W Vce(on) (Maximum) at Vge, Ic: 1.6V at 4V, 6A Td (on/off) at 25°C: -/4.8μs

Manufacturer: ON Semiconductor
Win Source Part Number: 1190572-ISL9V3040S3S
Packaging: Tube
Mounting Style: SMD
Input Type: Logic
Gate Charge: 17nC
Test Condition: 300V, 1kOhm, 5V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-263AB
Status: Obsolete
Temperature Range - Operating: -40°C ~ 175°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - Collector (Ic) (Maximum): 21A
Voltage - Collector Emitter Breakdown (Maximum): 430V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: ISL9V3040
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Maximum Power: 150W
Vce(on) (Maximum) at Vge, Ic: 1.6V at 4V, 6A
Td (on/off) at 25°C: -/4.8μs

Buy Now
Singapore, Singapore
IGBT Transistor
279-ISL9V3040S3S
IGBT Transistor 279-ISL9V3040S3S
Insulated Gate Bipolar Transistor Product overview: ISL9V3040S3S from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V3040S3S can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor Product overview: ISL9V3040S3S from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V3040S3S can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - ISL9V3040S3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
ISL9V3040S3S
Discrete Semiconductor Products - Transistors - IGBTs ISL9V3040S3S
IGBT 430V 21A 150W TO263AB

IGBT 430V 21A 150W TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1190572-ISL9V3040S3S 279-ISL9V3040S3S ISL9V3040S3S
Product Name IGBTs - Single - ISL9V3040S3S IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
VCES 430 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - FS400R07A1E3 - 919352-FS400R07A1E3 - Win Source Electronics
Specs
Package Type SOT3
Features Bipolar (BJT) Transistor
View Details
Discrete IGBT Modules With diode - W series (High speed) Model: FGW40N120WD - Fuji Electric Corp. of America
Specs
VCES 1200 volts
IC(max) 40 amps
Switching Speed 20 kHz
View Details
IGBTs - 1251115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type Semitrans3
Number of units in IC 2
View Details