onsemi N-Channel 360V 17A 1.58V IGBT Transistor ISL9V3036S3ST

Description
IGBT, 360V, 17A, 1.58V, 300mJ, D2PAK EcoSPARK® I, N-Channel Ignition, 800-REEL Product overview: ISL9V3036S3ST from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 360V, 17A, 1.58V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 360V, 17A, 1.58V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V3036S3ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT, 360V, 17A, 1.58V, 300mJ, D2PAK EcoSPARK® I, N-Channel Ignition, 800-REEL Product overview: ISL9V3036S3ST from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 360V, 17A, 1.58V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 360V, 17A, 1.58V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V3036S3ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 360V 17A 1.58V IGBT Transistor
279-ISL9V3036S3ST
N-Channel 360V 17A 1.58V IGBT Transistor 279-ISL9V3036S3ST
IGBT, 360V, 17A, 1.58V, 300mJ, D2PAK EcoSPARK® I, N-Channel Ignition, 800-REEL Product overview: ISL9V3036S3ST from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 360V, 17A, 1.58V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 360V, 17A, 1.58V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V3036S3ST can be used for catalog matching and distributor lookup.

IGBT, 360V, 17A, 1.58V, 300mJ, D2PAK EcoSPARK® I, N-Channel Ignition, 800-REEL Product overview: ISL9V3036S3ST from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 360V, 17A, 1.58V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 360V, 17A, 1.58V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V3036S3ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - ISL9V3036S3STCT-ND - DigiKey
Thief River Falls, MN, United States
IGBT 360V 21A 150W Surface Mount D²PAK (TO-263)

IGBT 360V 21A 150W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - ISL9V3036S3STTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 360V 21A 150W Surface Mount D²PAK (TO-263)

IGBT 360V 21A 150W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
IGBTs - Single - ISL9V3036S3ST - 113985-ISL9V3036S3ST - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - ISL9V3036S3ST
113985-ISL9V3036S3ST
IGBTs - Single - ISL9V3036S3ST 113985-ISL9V3036S3ST
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 113985-ISL9V3036S3ST Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Gate Charge: 17nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: TO-263AB Maximum Current Collector: 21A VCEO Maximum Collector-Emitter Breakdown Voltage: 360V Maximum Power Dissipation: 150W Collector-emitter saturation voltage(Max): 1.6V @ 4V, 6A Turn-on and Turn-off delay time: -/4.8μs Testing Conditions: 300V, 1 kOhm, 5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 113985-ISL9V3036S3ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Logic
Gate Charge: 17nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: TO-263AB
Maximum Current Collector: 21A
VCEO Maximum Collector-Emitter Breakdown Voltage: 360V
Maximum Power Dissipation: 150W
Collector-emitter saturation voltage(Max): 1.6V @ 4V, 6A
Turn-on and Turn-off delay time: -/4.8μs
Testing Conditions: 300V, 1 kOhm, 5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - ISL9V3036S3ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
ISL9V3036S3ST
Discrete Semiconductor Products - Transistors - IGBTs ISL9V3036S3ST
IGBT 360V 21A TO263AB

IGBT 360V 21A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-ISL9V3036S3ST ISL9V3036S3STCT-ND ISL9V3036S3STTR-ND 113985-ISL9V3036S3ST ISL9V3036S3ST
Product Name N-Channel 360V 17A 1.58V IGBT Transistor Single IGBTs Single IGBTs IGBTs - Single - ISL9V3036S3ST Discrete Semiconductor Products - Transistors - IGBTs
PD 150000 milliwatts 150000 milliwatts
Unlock Full Specs
to access all available technical data