onsemi Single IGBTs ISL9V3036S3ST-F085C

Description
IGBT 360V 21A TO-263
Request a Quote
Description
IGBT 360V 21A TO-263
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL9V3036S3ST-F085C is an N-channel ignition IGBT designed for automotive ignition coil driver circuits, with a collector-to-emitter breakdown voltage of 360 V and a continuous collector current of 21 A at 25°C case temperature. It is packaged in a D2PAK-3 (TO-263, 3-lead) case, complying with AEC-Q101 qualification and PPAP standards. The device supports logic-level gate drive and has a self-clamped inductive switching energy of 300 mJ at 25°C. It operates from -40°C to 175°C junction temperature, is RoHS compliant, and features a junction-to-case thermal resistance of 1.0 °C/W.

Datasheet Summary
Powered by GS/AI

The ISL9V3036S3ST-F085C is an N-channel ignition IGBT designed for automotive ignition coil driver circuits, with a collector-to-emitter breakdown voltage of 360 V and a continuous collector current of 21 A at 25°C case temperature. It is packaged in a D2PAK-3 (TO-263, 3-lead) case, complying with AEC-Q101 qualification and PPAP standards. The device supports logic-level gate drive and has a self-clamped inductive switching energy of 300 mJ at 25°C. It operates from -40°C to 175°C junction temperature, is RoHS compliant, and features a junction-to-case thermal resistance of 1.0 °C/W.

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 488-ISL9V3036S3ST-F085C-ND - DigiKey
Thief River Falls, MN, United States
IGBT 360V 21A TO-263

IGBT 360V 21A TO-263

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 488-ISL9V3036S3ST-F085C-ND
Product Name Single IGBTs
TJ -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data