onsemi N-Channel 360V 21A IGBT Transistor ISL9V3036S3S

Description
EcoSPARKTM 300mJ, 360V, N-Channel Ignition IGBT | IGBT 360V 21A 150W TO263AB Product overview: ISL9V3036S3S from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 360V, 21A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 360V, 21A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V3036S3S can be used for catalog matching and distributor lookup.
Request a Quote
Description
EcoSPARKTM 300mJ, 360V, N-Channel Ignition IGBT | IGBT 360V 21A 150W TO263AB Product overview: ISL9V3036S3S from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 360V, 21A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 360V, 21A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V3036S3S can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 360V 21A IGBT Transistor
279-ISL9V3036S3S
N-Channel 360V 21A IGBT Transistor 279-ISL9V3036S3S
EcoSPARKTM 300mJ, 360V, N-Channel Ignition IGBT | IGBT 360V 21A 150W TO263AB Product overview: ISL9V3036S3S from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 360V, 21A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 360V, 21A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V3036S3S can be used for catalog matching and distributor lookup.

EcoSPARKTM 300mJ, 360V, N-Channel Ignition IGBT | IGBT 360V 21A 150W TO263AB Product overview: ISL9V3036S3S from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 360V, 21A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 360V, 21A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V3036S3S can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - ISL9V3036S3S - 1190570-ISL9V3036S3S - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - ISL9V3036S3S
1190570-ISL9V3036S3S
IGBTs - Single - ISL9V3036S3S 1190570-ISL9V3036S3S
Manufacturer: ON Semiconductor Win Source Part Number: 1190570-ISL9V3036S3S Packaging: Tube Mounting Style: SMD Input Type: Logic Gate Charge: 17nC Test Condition: 300V, 1kOhm, 5V Categories: Discrete Semiconductor Products Supplier Device Package: TO-263AB Status: Obsolete Temperature Range - Operating: -40°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - Collector (Ic) (Maximum): 21A Voltage - Collector Emitter Breakdown (Maximum): 360V Alternative Parts (Cross-Reference): STGB18N40LZT4; HGT1S20N36G3VLS; ISL9V3036S3S; ISL9V3036S3S_NL; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: ISL9V3036 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Power: 150W Vce(on) (Maximum) at Vge, Ic: 1.6V at 4V, 6A Td (on/off) at 25°C: -/4.8μs

Manufacturer: ON Semiconductor
Win Source Part Number: 1190570-ISL9V3036S3S
Packaging: Tube
Mounting Style: SMD
Input Type: Logic
Gate Charge: 17nC
Test Condition: 300V, 1kOhm, 5V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-263AB
Status: Obsolete
Temperature Range - Operating: -40°C ~ 175°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - Collector (Ic) (Maximum): 21A
Voltage - Collector Emitter Breakdown (Maximum): 360V
Alternative Parts (Cross-Reference): STGB18N40LZT4; HGT1S20N36G3VLS; ISL9V3036S3S; ISL9V3036S3S_NL;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: ISL9V3036
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Power: 150W
Vce(on) (Maximum) at Vge, Ic: 1.6V at 4V, 6A
Td (on/off) at 25°C: -/4.8μs

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-ISL9V3036S3S 1190570-ISL9V3036S3S
Product Name N-Channel 360V 21A IGBT Transistor IGBTs - Single - ISL9V3036S3S
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data