onsemi IGBTs - Single - ISL9V3036D3ST ISL9V3036D3ST

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1049042-ISL9V3036D3S T Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Gate Charge: 17nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: TO-252AA Maximum Current Collector: 21A VCEO Maximum Collector-Emitter Breakdown Voltage: 360V Maximum Power Dissipation: 150W Collector-emitter saturation voltage(Max): 1.6V @ 4V, 6A Turn-on and Turn-off delay time: -/4.8μs Testing Conditions: 300V, 1 kOhm, 5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1049042-ISL9V3036D3S T Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Gate Charge: 17nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: TO-252AA Maximum Current Collector: 21A VCEO Maximum Collector-Emitter Breakdown Voltage: 360V Maximum Power Dissipation: 150W Collector-emitter saturation voltage(Max): 1.6V @ 4V, 6A Turn-on and Turn-off delay time: -/4.8μs Testing Conditions: 300V, 1 kOhm, 5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - ISL9V3036D3ST - 1049042-ISL9V3036D3ST - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - ISL9V3036D3ST
1049042-ISL9V3036D3ST
IGBTs - Single - ISL9V3036D3ST 1049042-ISL9V3036D3ST
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1049042-ISL9V3036D3S T Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Gate Charge: 17nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: TO-252AA Maximum Current Collector: 21A VCEO Maximum Collector-Emitter Breakdown Voltage: 360V Maximum Power Dissipation: 150W Collector-emitter saturation voltage(Max): 1.6V @ 4V, 6A Turn-on and Turn-off delay time: -/4.8μs Testing Conditions: 300V, 1 kOhm, 5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1049042-ISL9V3036D3ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Logic
Gate Charge: 17nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: TO-252AA
Maximum Current Collector: 21A
VCEO Maximum Collector-Emitter Breakdown Voltage: 360V
Maximum Power Dissipation: 150W
Collector-emitter saturation voltage(Max): 1.6V @ 4V, 6A
Turn-on and Turn-off delay time: -/4.8μs
Testing Conditions: 300V, 1 kOhm, 5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
N-Channel IGBT Transistor
279-ISL9V3036D3ST
N-Channel IGBT Transistor 279-ISL9V3036D3ST
N-CHANNEL IGBT Product overview: ISL9V3036D3ST from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V3036D3ST can be used for catalog matching and distributor lookup.

N-CHANNEL IGBT Product overview: ISL9V3036D3ST from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V3036D3ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - ISL9V3036D3ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
ISL9V3036D3ST
Discrete Semiconductor Products - Transistors - IGBTs ISL9V3036D3ST
N-CHANNEL IGBT

N-CHANNEL IGBT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1049042-ISL9V3036D3ST 279-ISL9V3036D3ST ISL9V3036D3ST
Product Name IGBTs - Single - ISL9V3036D3ST N-Channel IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
VCE(on) 1.6 volts
Unlock Full Specs
to access all available technical data