The ISL9V2540S3ST-F085C is an N-channel ignition IGBT designed for automotive ignition coil driver circuits, coil-on-plug applications, and high-current ignition systems. It is packaged in a D2PAK-3 (TO-263, 3-lead) case, with a maximum junction temperature of 175°C. The device has a collector-to-emitter
IGBT 390V 15.5A TO-263
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 488-ISL9V2540S3ST-F085C-ND |
| Product Name | Single IGBTs |
| TJ | -40 to 175 C (-40 to 347 F) |