onsemi IGBTs - Single - ISL9V2040S3ST ISL9V2040S3ST

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018107-ISL9V2040S3ST Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Gate Charge: 12nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: TO-263AB Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 430V Maximum Power Dissipation: 130W Collector-emitter saturation voltage(Max): 1.9V @ 4V, 6A Turn-on and Turn-off delay time: -/3.64μs Testing Conditions: 300V, 1 kOhm, 5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018107-ISL9V2040S3ST Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Gate Charge: 12nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: TO-263AB Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 430V Maximum Power Dissipation: 130W Collector-emitter saturation voltage(Max): 1.9V @ 4V, 6A Turn-on and Turn-off delay time: -/3.64μs Testing Conditions: 300V, 1 kOhm, 5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - ISL9V2040S3ST - 018107-ISL9V2040S3ST - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - ISL9V2040S3ST
018107-ISL9V2040S3ST
IGBTs - Single - ISL9V2040S3ST 018107-ISL9V2040S3ST
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018107-ISL9V2040S3ST Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Gate Charge: 12nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: TO-263AB Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 430V Maximum Power Dissipation: 130W Collector-emitter saturation voltage(Max): 1.9V @ 4V, 6A Turn-on and Turn-off delay time: -/3.64μs Testing Conditions: 300V, 1 kOhm, 5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018107-ISL9V2040S3ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Logic
Gate Charge: 12nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: TO-263AB
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 430V
Maximum Power Dissipation: 130W
Collector-emitter saturation voltage(Max): 1.9V @ 4V, 6A
Turn-on and Turn-off delay time: -/3.64μs
Testing Conditions: 300V, 1 kOhm, 5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Singapore, Singapore
IGBT Transistor
279-ISL9V2040S3ST
IGBT Transistor 279-ISL9V2040S3ST
INSULATED GATE BIPOLAR TRANSISTO Product overview: ISL9V2040S3ST from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V2040S3ST can be used for catalog matching and distributor lookup.

INSULATED GATE BIPOLAR TRANSISTO Product overview: ISL9V2040S3ST from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V2040S3ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - ISL9V2040S3STTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 430V 10A 130W Surface Mount D²PAK (TO-263)

IGBT 430V 10A 130W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - ISL9V2040S3ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
ISL9V2040S3ST
Discrete Semiconductor Products - Transistors - IGBTs ISL9V2040S3ST
IGBT 430V 10A TO263AB

IGBT 430V 10A TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 018107-ISL9V2040S3ST 279-ISL9V2040S3ST ISL9V2040S3STTR-ND ISL9V2040S3ST
Product Name IGBTs - Single - ISL9V2040S3ST IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
VCE(on) 1.9 volts
Unlock Full Specs
to access all available technical data