Manufacturer: ON Semiconductor
Win Source Part Number: 1190568-ISL9V2040S3S
Packaging: Tube
Mounting Style: SMD
Input Type: Logic
Gate Charge: 12nC
Test Condition: 300V, 1kOhm, 5V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-263AB
Status: Obsolete
Temperature Range - Operating: -40°C ~ 175°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 430V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: ISL9V2040
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Maximum Power: 130W
Vce(on) (Maximum) at Vge, Ic: 1.9V at 4V, 6A
Td (on/off) at 25°C: -/3.64μs
Insulated Gate Bipolar Transistor Product overview: ISL9V2040S3S from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V2040S3S can be used for catalog matching and distributor lookup.
IGBT 430V 10A 130W Surface Mount D²PAK (TO-263)
IGBT 430V 10A 130W TO263AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1190568-ISL9V2040S3S | 279-ISL9V2040S3S | ISL9V2040S3S-ND | ISL9V2040S3S |
| Product Name | IGBTs - Single - ISL9V2040S3S | IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 430 volts |