onsemi 430V 10A 130W IGBT Transistor ISL9V2040P3

Description
IGBT 430V 10A 130W TO220AB Product overview: ISL9V2040P3 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 10A, 130W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V, 10A, 130W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V2040P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 430V 10A 130W TO220AB Product overview: ISL9V2040P3 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 10A, 130W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V, 10A, 130W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V2040P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
430V 10A 130W IGBT Transistor
279-ISL9V2040P3
430V 10A 130W IGBT Transistor 279-ISL9V2040P3
IGBT 430V 10A 130W TO220AB Product overview: ISL9V2040P3 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 10A, 130W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V, 10A, 130W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V2040P3 can be used for catalog matching and distributor lookup.

IGBT 430V 10A 130W TO220AB Product overview: ISL9V2040P3 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 10A, 130W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V, 10A, 130W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V2040P3 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - ISL9V2040P3 - 922062-ISL9V2040P3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - ISL9V2040P3
922062-ISL9V2040P3
IGBTs - Single - ISL9V2040P3 922062-ISL9V2040P3
Manufacturer: ON Semiconductor Win Source Part Number: 922062-ISL9V2040P3 Series: EcoSPARK® Operating Temperature Range: -40°C ~ 175°C (TJ) Features: IGBT - 430 V 10 A 130 W Through Hole TO-220-3 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: ISL9 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: ISL9V2040P3-NDR, ISL9V2040P3_NL, ISL9V2040P3_NL-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 922062-ISL9V2040P3
Series: EcoSPARK®
Operating Temperature Range: -40°C ~ 175°C (TJ)
Features: IGBT - 430 V 10 A 130 W Through Hole TO-220-3
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: ISL9
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: ISL9V2040P3-NDR, ISL9V2040P3_NL, ISL9V2040P3_NL-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-ISL9V2040P3 922062-ISL9V2040P3
Product Name 430V 10A 130W IGBT Transistor IGBTs - Single - ISL9V2040P3
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data