IGBT 430V 10A 130W Surface Mount TO-252AA
IGBT 430V 10A 130W TO252AA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | ISL9V2040D3S-ND | ISL9V2040D3S |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) |