Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1190563-ISL9R1560S3S
Series: Stealth
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: ISL9R1560S3S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-263 (D2Pak)
Voltage - Forward (Vf) (Maximum) @ If: 2.2V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): STTH12R06G-TR; STTH12R06G; VS-15ETX06STRLPbF;
Introduction Date: May 03, 2002
ECCN: EAR99
Country of Origin: China, Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 800
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190563-ISL9R1560S3ST |
| Product Name | Electronic Surplus - ISL9R1560S3ST |