onsemi Single FETs, MOSFETs ISL9N302AS3ST

Description
N-Channel 30V 75A (Tc) 345W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 30V 75A (Tc) 345W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ISL9N302AS3ST-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ISL9N302AS3ST-ND
Single FETs, MOSFETs ISL9N302AS3ST-ND
N-Channel 30V 75A (Tc) 345W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 30V 75A (Tc) 345W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
30V 75A MOSFET Transistor
278-ISL9N302AS3ST
30V 75A MOSFET Transistor 278-ISL9N302AS3ST
MOSFET N-CH 30V 75A D2PAK Product overview: ISL9N302AS3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ISL9N302AS3ST can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 75A D2PAK Product overview: ISL9N302AS3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ISL9N302AS3ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ISL9N302AS3ST - 024693-ISL9N302AS3ST - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ISL9N302AS3ST
024693-ISL9N302AS3ST
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ISL9N302AS3ST 024693-ISL9N302AS3ST
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024693-ISL9N302AS3ST Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 345W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 300nC @ 10V Max Input Capacitance: 11000pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.3 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024693-ISL9N302AS3ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 345W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 300nC @ 10V
Max Input Capacitance: 11000pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.3 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ISL9N302AS3ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ISL9N302AS3ST
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ISL9N302AS3ST
MOSFET N-CH 30V 75A D2PAK

MOSFET N-CH 30V 75A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ISL9N302AS3ST-ND 278-ISL9N302AS3ST 024693-ISL9N302AS3ST ISL9N302AS3ST
Product Name Single FETs, MOSFETs 30V 75A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ISL9N302AS3ST Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Bulk TO-263; SOT3; D2PAK (TO-263AB) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 345000 milliwatts 345000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - JFETs - UJ3N065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
Output Power 190 watts
View Details
3 suppliers