Win Source Part Number: 981909-IRFW610BTMFP0
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 3.3A (Tc)
Rds On (Max) @ Id, Vgs: 1.5Ohm @ 1.65A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 3.13W (Ta), 38W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Gate Charge (Qg) (Max) @ Vgs: 9.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 225 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Fairchild Semiconductor
Other Names: 2156-IRFW610BTMFP001
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: Not applicable
3.3A, 200V, 1.5ohm, N-Channel Power MOSFET
N-CHANNEL POWER MOSFET
| Win Source Electronics | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Power MOSFET | RF Transistors |
| Product Number | 981909-IRFW610BTMFP001 | IRFW610BTMFP001 | IRFW610BTMFP001 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | |
| QG | 9.3 nC | ||
| PD | 3130 to 38000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) |