onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU420BTU IRFU420BTU

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969599-IRFU420BTU Power Dissipation: 2.5 W Rise Time: 30 ns Fall Time: 35 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 2.3 A Drain to Source Breakdown Voltage: 500 V Turn-Off Delay Time: 40 ns Drain to Source Resistance: 2.6 Ω Gate to Source Voltage (Vgs): 30 V
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969599-IRFU420BTU Power Dissipation: 2.5 W Rise Time: 30 ns Fall Time: 35 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 2.3 A Drain to Source Breakdown Voltage: 500 V Turn-Off Delay Time: 40 ns Drain to Source Resistance: 2.6 Ω Gate to Source Voltage (Vgs): 30 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU420BTU - 969599-IRFU420BTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU420BTU
969599-IRFU420BTU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU420BTU 969599-IRFU420BTU
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969599-IRFU420BTU Power Dissipation: 2.5 W Rise Time: 30 ns Fall Time: 35 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 2.3 A Drain to Source Breakdown Voltage: 500 V Turn-Off Delay Time: 40 ns Drain to Source Resistance: 2.6 Ω Gate to Source Voltage (Vgs): 30 V

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969599-IRFU420BTU
Power Dissipation: 2.5 W
Rise Time: 30 ns
Fall Time: 35 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Continuous Drain Current (ID): 2.3 A
Drain to Source Breakdown Voltage: 500 V
Turn-Off Delay Time: 40 ns
Drain to Source Resistance: 2.6 Ω
Gate to Source Voltage (Vgs): 30 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 969599-IRFU420BTU
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU420BTU
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

20 V, P-channel Trench MOSFET - BUK4D38-20PH - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts
IDSS -18000 milliamps
View Details
2 suppliers
MOSFETs - 1827460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
FET, MOSFET Arrays - AUIRF7304Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers