N-CHANNEL POWER MOSFET Product overview: IRFU310BTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU310BTU can be used for catalog matching and distributor lookup.
1.7A, 400V, 3.4ohm, N-Channel Power MOSFET, TO-251
N-CHANNEL POWER MOSFET
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | 278-IRFU310BTU | IRFU310BTU | IRFU310BTU |
| Product Name | N-Channel MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| PD | 2500 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Bulk | TO-251 | TO-251-3 Stub Leads, IPak |