onsemi Single FETs, MOSFETs IRFU220_R4941

Description
N-Channel 200V 4.6A (Tc) 50W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 200V 4.6A (Tc) 50W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFU220FS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFU220FS-ND
Single FETs, MOSFETs IRFU220FS-ND
N-Channel 200V 4.6A (Tc) 50W (Tc) Through Hole I-PAK

N-Channel 200V 4.6A (Tc) 50W (Tc) Through Hole I-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFU220_R4941 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFU220_R4941
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFU220_R4941
MOSFET N-CH 200V 4.6A I-PAK

MOSFET N-CH 200V 4.6A I-PAK

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number IRFU220FS-ND IRFU220_R4941
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers