The IRFS610B is a 200V N-channel MOSFET in a TO-220F package, designed for high-efficiency switching applications such as DC/DC converters and motor control. It has a continuous drain current of 3.3A at 25°C case temperature and an on-state resistance of 1.5Ω at VGS = 10V. The device supports a single-pulsed avalanche energy of 40mJ and a peak diode recovery dv/dt of 5.5V/ns. Thermal resistance junction-to-case is 5.71°C/W, and junction-to-ambient is 62.5°C/W. It is rated for operating and storage temperatures from -55°C to +150°C, meets the AEC-Q200 automotive qualification standard, and is RoHS compliant.package is TO-220F with dimensions of 10.16mm height, 9.40mm body width, and 2.54mm lead pitch. It features low gate charge (7.2nC typical) and low reverse transfer capacitance (6.8pF typical).
Power Field-Effect Transistor, N-Channel, MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRFS610BFP001 |
| Polarity | N-Channel |