500V N-Channel MOSFET in a TO-252 (D-PAK) package, designed for high-efficiency switch mode power supplies and power factor correction. It has a continuous drain current of 3.5A at 25°C, an on-state resistance of 1.5Ω at 10V gate-source voltage, a typical gate charge of 25nC, and a reverse transfer capacitance of 16pF. The device is 100% avalanche tested with a single pulse avalanche energy rating of 270mJ and a peak diode recovery dv/dt of 5.5V/ns. Thermal resistance junction-to-case is 2.6°C/W, and the operating temperature range is -55°C to +150°C.
3.5A, 500V, 1.5ohm, N-Channel Power MOSFET, TO-252
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRFR430BTMB |
| Polarity | N-Channel |