onsemi 200V 1A MOSFET Transistor IRFNL210BTA_FP001

Description
MOSFET N-CH 200V 1A TO-92L / Trans MOSFET N-CH 200V 1A 3-Pin TO-92L Ammo Product overview: IRFNL210BTA_FP001 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFNL210BTA_FP00 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 1A TO-92L / Trans MOSFET N-CH 200V 1A 3-Pin TO-92L Ammo Product overview: IRFNL210BTA_FP001 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFNL210BTA_FP00 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 1A MOSFET Transistor
285-IRFNL210BTA_FP001
200V 1A MOSFET Transistor 285-IRFNL210BTA_FP001
MOSFET N-CH 200V 1A TO-92L / Trans MOSFET N-CH 200V 1A 3-Pin TO-92L Ammo Product overview: IRFNL210BTA_FP001 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFNL210BTA_FP00 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 1A TO-92L / Trans MOSFET N-CH 200V 1A 3-Pin TO-92L Ammo Product overview: IRFNL210BTA_FP001 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFNL210BTA_FP001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFNL210BTA_FP001 - 777060-IRFNL210BTA_FP001 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFNL210BTA_FP001
777060-IRFNL210BTA_FP001
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFNL210BTA_FP001 777060-IRFNL210BTA_FP001
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 777060-IRFNL210BTA_F P001 Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-226-3, TO-92-3 Long Body Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 1A (Tc) Part Status: Obsolete(EOL) Family Name: IRFNL210B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-92L Channel Type Type: N Drain Source Voltage: 200V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 9.3nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 225pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 3.1W (Ta) Rds On (Maximum) @ Id, Vgs: 1.5 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): VN2001L-TR1; Introduction Date: December 30, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 777060-IRFNL210BTA_FP001
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-226-3, TO-92-3 Long Body
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 1A (Tc)
Part Status: Obsolete(EOL)
Family Name: IRFNL210B
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-92L
Channel Type Type: N
Drain Source Voltage: 200V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 9.3nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 225pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 3.1W (Ta)
Rds On (Maximum) @ Id, Vgs: 1.5 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): VN2001L-TR1;
Introduction Date: December 30, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IRFNL210BTA_FP001 777060-IRFNL210BTA_FP001
Product Name 200V 1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFNL210BTA_FP001
V(BR)DSS 200 volts
Unlock Full Specs
to access all available technical data