onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF731 IRF731

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1187201-IRF731 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1187201-IRF731 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF731 - 1187201-IRF731 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF731
1187201-IRF731
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF731 1187201-IRF731
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1187201-IRF731 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1187201-IRF731
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1187201-IRF731
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF731
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3 Model: FMC20N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3100 ohms
IDSS 20000 milliamps
View Details
CSD19533KCS 100V, 8.7mOhm, TO-220 N-Channel NexFET™ Power MOSFET - CSD19533KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 104000 milliamps
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS8405 - 1149869-AUIRFS8405 - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers