onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF541 IRF541

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1187062-IRF541 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Automotive
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1187062-IRF541 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Automotive
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF541 - 1187062-IRF541 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF541
1187062-IRF541
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF541 1187062-IRF541
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1187062-IRF541 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Automotive

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1187062-IRF541
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1187062-IRF541
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF541
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17303Q5 30V N Channel NexFET? Power MOSFET - CSD17303Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0026 ohms
View Details
8 suppliers
Small Signal/Small Power MOSFET - BSS84PW - Infineon Technologies AG
Specs
Polarity P-Channel; P
Transistor Technology / Material Si/SiC
rDS(on) 8 ohms
View Details
4 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMH06N80E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 800 volts
rDS(on) 2 ohms
IDSS 6000 milliamps
View Details