onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76639S3S HUFA76639S3S

Description
51A, 100V, N-Channel Power MOSFET, TO-263AB
Request a Quote Datasheet
Description
51A, 100V, N-Channel Power MOSFET, TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HUFA76639S3S - Rochester Electronics
Newburyport, MA, United States
51A, 100V, N-Channel Power MOSFET, TO-263AB

51A, 100V, N-Channel Power MOSFET, TO-263AB

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76639S3S - 1044311-HUFA76639S3S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76639S3S
1044311-HUFA76639S3S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76639S3S 1044311-HUFA76639S3S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1044311-HUFA76639S3S Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 51A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 86nC @ 10V Max Input Capacitance: 2400pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 26 mOhm @ 51A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044311-HUFA76639S3S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 180W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 51A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 86nC @ 10V
Max Input Capacitance: 2400pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 26 mOhm @ 51A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - HUFA76639S3S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUFA76639S3S-ND
Single FETs, MOSFETs HUFA76639S3S-ND
N-Channel 100V 51A (Tc) 180W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 51A (Tc) 180W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
100V 50A MOSFET Transistor
278-HUFA76639S3S
100V 50A MOSFET Transistor 278-HUFA76639S3S
MOSFET N-CH 100V 50A D2PAK Product overview: HUFA76639S3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76639S3S can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 50A D2PAK Product overview: HUFA76639S3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76639S3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUFA76639S3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUFA76639S3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUFA76639S3S
MOSFET N-CH 100V 51A D2PAK

MOSFET N-CH 100V 51A D2PAK

Supplier's Site
Single FETs, MOSFETs - HUFA76639S3S - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
HUFA76639S3S
Single FETs, MOSFETs HUFA76639S3S
MOSFET N-CH 100V 51A D2PAK

MOSFET N-CH 100V 51A D2PAK

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number HUFA76639S3S 1044311-HUFA76639S3S HUFA76639S3S-ND 278-HUFA76639S3S HUFA76639S3S HUFA76639S3S
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76639S3S Single FETs, MOSFETs 100V 50A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263AB TO-263; SOT3; D2PAK (TO-263AB) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
V(BR)DSS 100 volts 100 volts
PD 180000 milliwatts 180000 milliwatts 180000 milliwatts
Unlock Full Specs
to access all available technical data