onsemi SMD 100V 39A MOSFET Transistor HUFA76633S3S

Description
N-CH MOSFET 100V 39A 29mR D2PAK Surface Mount Product overview: HUFA76633S3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76633S3S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 100V 39A 29mR D2PAK Surface Mount Product overview: HUFA76633S3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76633S3S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 39A MOSFET Transistor
278-HUFA76633S3S
SMD 100V 39A MOSFET Transistor 278-HUFA76633S3S
N-CH MOSFET 100V 39A 29mR D2PAK Surface Mount Product overview: HUFA76633S3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76633S3S can be used for catalog matching and distributor lookup.

N-CH MOSFET 100V 39A 29mR D2PAK Surface Mount Product overview: HUFA76633S3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76633S3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - HUFA76633S3S - Rochester Electronics
Newburyport, MA, United States
39A, 100V, 0.037ohm, N-Channel Power MOSFET, TO-263AB

39A, 100V, 0.037ohm, N-Channel Power MOSFET, TO-263AB

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76633S3S - 1044309-HUFA76633S3S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76633S3S
1044309-HUFA76633S3S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76633S3S 1044309-HUFA76633S3S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1044309-HUFA76633S3S Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 145W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 39A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 67nC @ 10V Max Input Capacitance: 1820pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 35 mOhm @ 39A, 10V Alternative Parts (Cross-Reference): STB40NF10LT4; HUF76633S3S_NL; HUFA76633S3ST; HUFA76633S3S; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044309-HUFA76633S3S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 145W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 39A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 67nC @ 10V
Max Input Capacitance: 1820pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 35 mOhm @ 39A, 10V
Alternative Parts (Cross-Reference): STB40NF10LT4; HUF76633S3S_NL; HUFA76633S3ST; HUFA76633S3S;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - HUFA76633S3S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUFA76633S3S-ND
Single FETs, MOSFETs HUFA76633S3S-ND
N-Channel 100V 39A (Tc) 145W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 39A (Tc) 145W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUFA76633S3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUFA76633S3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUFA76633S3S
MOSFET N-CH 100V 39A D2PAK

MOSFET N-CH 100V 39A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-HUFA76633S3S HUFA76633S3S 1044309-HUFA76633S3S HUFA76633S3S-ND HUFA76633S3S
Product Name SMD 100V 39A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76633S3S Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 145000 milliwatts 145000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
rDS(on) 0.0370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3504-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.4600 ohms
IDSS 16000 milliamps
View Details
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSC155N06ND - BSC155N06ND - Infineon Technologies AG
Specs
Polarity N-Channel; N+N
Transistor Technology / Material Si/SiC
rDS(on) 0.0155 ohms
View Details
CSD25211W1015 P-Channel NexFET? Power MOSFET - CSD25211W1015 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0330 ohms
View Details
7 suppliers