39A, 100V, 0.037ohm, N-Channel Power MOSFET, TO-220AB
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044308-HUFA76633P3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 145W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 39A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 67nC @ 10V
Max Input Capacitance: 1820pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 35 mOhm @ 39A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 100V 38A TO-220AB Product overview: HUFA76633P3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76633P3 can be used for catalog matching and distributor lookup.
N-Channel 100V 39A (Tc) 145W (Tc) Through Hole TO-220-3
MOSFET N-CH 100V 39A TO220-3
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | HUFA76633P3 | 1044308-HUFA76633P3 | 278-HUFA76633P3 | HUFA76633P3-ND | HUFA76633P3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76633P3 | 100V 38A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | |
| rDS(on) | 0.0370 ohms | ||||
| Package Type | TO-220; TO-220AB | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220; TO-220-3 | |
| V(BR)DSS | 100 volts |