Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044305-HUFA76619D3S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 767pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 85 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
18A, 100V, 0.089ohm, N-Channel Power MOSFET, TO-252AA
MOSFET N-CH 100V 18A DPAK
MOSFET N-CH 100V 18A TO252AA
| Win Source Electronics | Rochester Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1044305-HUFA76619D3ST | HUFA76619D3ST | 598-HUFA76619D3ST | HUFA76619D3ST |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76619D3ST | MOSFET N-CH 100V 18A DPAK | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 100 volts | |||
| PD | 75000 milliwatts | 75000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |