Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044302-HUFA76609D3S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 49W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 425pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 160 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
MOSFET N-CH 100V 10A TO252AA Product overview: HUFA76609D3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76609D3ST can be used for catalog matching and distributor lookup.
N-Channel 100V 10A (Tc) 49W (Tc) Surface Mount TO-252AA
10A, 100V, 0.168ohm, N-Channel Power MOSFET, TO-252AA
MOSFET N-CH 100V 10A TO252AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF Transistors |
| Product Number | 1044302-HUFA76609D3ST | 278-HUFA76609D3ST | HUFA76609D3STTR-ND | HUFA76609D3ST | HUFA76609D3ST |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76609D3ST | 100V 10A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 100 volts | ||||
| PD | 49000 milliwatts | 49000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |