Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044297-HUFA76445P3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 310W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 4965pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 60V 75A TO-220AB Product overview: HUFA76445P3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76445P3 can be used for catalog matching and distributor lookup.
75A, 60V, 0.008ohm, N-Channel Power MOSFET, TO-220AB
N-Channel 60V 75A (Tc) 310W (Tc) Through Hole TO-220-3
MOSFET N-CH 60V 75A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors |
| Product Number | 1044297-HUFA76445P3 | 278-HUFA76445P3 | HUFA76445P3 | HUFA76445P3-ND | HUFA76445P3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76445P3 | 60V 75A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 60 volts | ||||
| PD | 310000 milliwatts | 310000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |