The HUFA76443P3 is a 75A, 60V N-channel Logic Level UltraFET® power MOSFET in a TO-220AB package. It has a drain-to-source on-resistance of 0.008Ω at VGS = 10V and 0.0095Ω at VGS = 5V. The device supports continuous drain current of 75A at case temperatures up to 100°C, with a maximum power dissipation of 260W and a thermal resistance junction-to-case of 0.57°C/W. Operating and storage junction temperatures range from -55°C to 175°C. The part is designed for automotive applications and meets AEC-Q101 requirements. It features ultra-low on-resistance and includes simulation models for PSPICE® and SABER™.
75A, 60V, 0.01ohm, N-Channel Power MOSFET, TO-220AB
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | HUFA76443P3_NL |
| Polarity | N-Channel |