onsemi Single FETs, MOSFETs HUFA76429P3

Description
N-Channel 60V 47A (Tc) 110W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 60V 47A (Tc) 110W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - HUFA76429P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUFA76429P3-ND
Single FETs, MOSFETs HUFA76429P3-ND
N-Channel 60V 47A (Tc) 110W (Tc) Through Hole TO-220-3

N-Channel 60V 47A (Tc) 110W (Tc) Through Hole TO-220-3

Buy Now Datasheet
 - HUFA76429P3 - Rochester Electronics
Newburyport, MA, United States
47A, 60V, 0.025ohm, N-Channel Power MOSFET, TO-220AB

47A, 60V, 0.025ohm, N-Channel Power MOSFET, TO-220AB

Supplier's Site Datasheet
Singapore, Singapore
60V 47A MOSFET Transistor
278-HUFA76429P3
60V 47A MOSFET Transistor 278-HUFA76429P3
MOSFET N-CH 60V 47A TO-220AB Product overview: HUFA76429P3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76429P3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 47A TO-220AB Product overview: HUFA76429P3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76429P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76429P3 - 1044287-HUFA76429P3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76429P3
1044287-HUFA76429P3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76429P3 1044287-HUFA76429P3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1044287-HUFA76429P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 47A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 1480pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 22 mOhm @ 47A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044287-HUFA76429P3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 47A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 1480pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 22 mOhm @ 47A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUFA76429P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUFA76429P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUFA76429P3
MOSFET N-CH 60V 47A TO220-3

MOSFET N-CH 60V 47A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number HUFA76429P3-ND HUFA76429P3 278-HUFA76429P3 1044287-HUFA76429P3 HUFA76429P3
Product Name Single FETs, MOSFETs 60V 47A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76429P3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; TO-220AB TO-220; SOT3; TO-220AB TO-220; TO-220-3
rDS(on) 0.0250 ohms
PD 110000 milliwatts 110000 milliwatts
Unlock Full Specs
to access all available technical data